Win Source Electronics Circuit Protection - TVS - Varistors, MOVs 1118178-SDVL4532SD560PTHS601

Description
Win Source Part Number: 1118178-SDVL4532SD56 0PTHS601 Category: Circuit Protection>TVS - Varistors, MOVs Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 4,000 Varistor Voltage (Min): 61 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 75 V Current - Surge: 600 A Maximum AC Volts: 40 V Maximum DC Volts: 56 V Energy: 1.1J Mounting Type: Surface Mount, MLCV Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDVL4532SD560PT HS601TR
Request a Quote Datasheet
Description
Win Source Part Number: 1118178-SDVL4532SD56 0PTHS601 Category: Circuit Protection>TVS - Varistors, MOVs Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 4,000 Varistor Voltage (Min): 61 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 75 V Current - Surge: 600 A Maximum AC Volts: 40 V Maximum DC Volts: 56 V Energy: 1.1J Mounting Type: Surface Mount, MLCV Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDVL4532SD560PT HS601TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1118178-SDVL4532SD560PTHS601 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1118178-SDVL4532SD560PTHS601
Circuit Protection - TVS - Varistors, MOVs 1118178-SDVL4532SD560PTHS601
Win Source Part Number: 1118178-SDVL4532SD56 0PTHS601 Category: Circuit Protection>TVS - Varistors, MOVs Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 4,000 Varistor Voltage (Min): 61 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 75 V Current - Surge: 600 A Maximum AC Volts: 40 V Maximum DC Volts: 56 V Energy: 1.1J Mounting Type: Surface Mount, MLCV Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDVL4532SD560PT HS601TR

Win Source Part Number: 1118178-SDVL4532SD560PTHS601
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 4,000
Varistor Voltage (Min): 61 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 75 V
Current - Surge: 600 A
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Energy: 1.1J
Mounting Type: Surface Mount, MLCV
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDVL4532SD560PTHS601TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1118178-SDVL4532SD560PTHS601
Product Name Circuit Protection - TVS - Varistors, MOVs
Package 1812 (4532 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Diodes - 1035318-1N5651A - Win Source Electronics
Specs
Package DO-13
Peak Pulse Power 1500 watts
VC 77 volts
View Details
Circuit Protection - TVS - Diodes - 1057912-ESD5Z24 - Win Source Electronics
Specs
Package SOD-523; SOD-523
Peak Pulse Power 300 watts
VBR 26 volts
View Details