Win Source Electronics RF Amplifiers - LT5524EFE#TRPBF 116292-LT5524EFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116292-LT5524EFE#TRP BF Packaging: Reel - TR Test Frequency: 20MHz and 200MHz Frequency: 30kHz to 540MHz Gain: 4.5dB to 27dB Noise Figure: 8.6dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 20-TSSOP-EP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 44mA to 100mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116292-LT5524EFE#TRP BF Packaging: Reel - TR Test Frequency: 20MHz and 200MHz Frequency: 30kHz to 540MHz Gain: 4.5dB to 27dB Noise Figure: 8.6dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 20-TSSOP-EP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 44mA to 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - LT5524EFE#TRPBF - 116292-LT5524EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - LT5524EFE#TRPBF
116292-LT5524EFE#TRPBF
RF Amplifiers - LT5524EFE#TRPBF 116292-LT5524EFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116292-LT5524EFE#TRP BF Packaging: Reel - TR Test Frequency: 20MHz and 200MHz Frequency: 30kHz to 540MHz Gain: 4.5dB to 27dB Noise Figure: 8.6dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 20-TSSOP-EP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 44mA to 100mA

Manufacturer: Linear Technology
Win Source Part Number: 116292-LT5524EFE#TRPBF
Packaging: Reel - TR
Test Frequency: 20MHz and 200MHz
Frequency: 30kHz to 540MHz
Gain: 4.5dB to 27dB
Noise Figure: 8.6dB
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 20-TSSOP-EP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 44mA to 100mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 116292-LT5524EFE#TRPBF
Product Name RF Amplifiers - LT5524EFE#TRPBF
Applications RF Microwave
Frequency Range 0.0300 to 540 MHz
Minimum Gain 4.5 to 27 dB
Maximum Gain 4.5 to 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers - NJG1717KT1-TE1 - 1082137-NJG1717KT1-TE1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers - NJG1117HA8-TE1 - 970107-NJG1117HA8-TE1 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 2400 MHz
View Details
RF Amplifiers - NJG1552F-TE1 - 1082136-NJG1552F-TE1 - Win Source Electronics
Specs
Applications RF Microwave
View Details