Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352HDD#TRPBF 116252-LTC4352HDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116252-LTC4352HDD#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 250ns Delay Time - OFF: 200ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 1.4mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116252-LTC4352HDD#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 250ns Delay Time - OFF: 200ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 1.4mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352HDD#TRPBF - 116252-LTC4352HDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352HDD#TRPBF
116252-LTC4352HDD#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352HDD#TRPBF 116252-LTC4352HDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116252-LTC4352HDD#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 250ns Delay Time - OFF: 200ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 12-DFN (3x3) Supply Voltage - Operating: 2.9 V to 18 V Operating Supply Current: 1.4mA

Manufacturer: Linear Technology
Win Source Part Number: 116252-LTC4352HDD#TRPBF
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - ON: 250ns
Delay Time - OFF: 200ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 12-DFN (3x3)
Supply Voltage - Operating: 2.9 V to 18 V
Operating Supply Current: 1.4mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 116252-LTC4352HDD#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352HDD#TRPBF
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - B10A45VI - 1150466-B10A45VI - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes - Zener - Single - 1N828 - 1122163-1N828 - Win Source Electronics
Specs
Diode Type Zener
View Details