Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1621CGN#TRPBF 116050-LT1621CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116050-LT1621CGN#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Current Sense Current - Input Bias: 20nA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.3mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116050-LT1621CGN#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Current Sense Current - Input Bias: 20nA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1621CGN#TRPBF - 116050-LT1621CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1621CGN#TRPBF
116050-LT1621CGN#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1621CGN#TRPBF 116050-LT1621CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116050-LT1621CGN#TRP BF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Current Sense Current - Input Bias: 20nA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.3mA

Manufacturer: Linear Technology
Win Source Part Number: 116050-LT1621CGN#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Current Sense
Current - Input Bias: 20nA
Voltage - Input Offset: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 2.3mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 116050-LT1621CGN#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1621CGN#TRPBF
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 2.3 milliamps
VOS 6 millivolts
IBIAS 0.0200 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1496CN - 072278-LT1496CN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS6#TRMPBF - 1058707-LT1784IS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028CS8#TRPBF - 1057667-LT1028CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 7.6 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1058ACN - 072175-LT1058ACN - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.6 milliamps
VOS 0.1800 millivolts
View Details