Win Source Electronics PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRMPBF 116022-LTC1728ES5-1.8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116022-LTC1728ES5-1. 8#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.683V, 2.805V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116022-LTC1728ES5-1. 8#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.683V, 2.805V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRMPBF - 116022-LTC1728ES5-1.8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRMPBF
116022-LTC1728ES5-1.8#TRMPBF
PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRMPBF 116022-LTC1728ES5-1.8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 116022-LTC1728ES5-1. 8#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.683V, 2.805V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5

Manufacturer: Linear Technology
Win Source Part Number: 116022-LTC1728ES5-1.8#TRMPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.683V, 2.805V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 116022-LTC1728ES5-1.8#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRMPBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1072503-LTC4242CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 2.7 to 14.4 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LCS8#PBF - 121295-LT4250LCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
Electronic Wholesale - SP706SCP - 1257637-SP706SCP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1642ACGN#TRPBF - 1060942-LTC1642ACGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1250 µA
View Details