Manufacturer: ST-Ericsson Inc
Win Source Part Number: 115723-ISP1564HLUM
Category: Integrated Circuits(ICs)
Family: Interface - Specialized
Packaging: Reel(TR)
Mounting Style: Surface Mount
Package: 100-LQFP
Manufacturer Device Package: 100-LQFP (14x14)
Applications: USB Host/Function Processor
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: EHCI Interface
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 115723-ISP1564HLUM |
| Product Name | Integrated Circuits(ICs) |