Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157076-NJL61H380A
Packaging: Bulk
Operating Supply Voltage: 5.5 V
Viewing Angle: 35 °
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C
Nominal Supply Current: 3 mA
Min Output Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1157076-NJL61H380A |
| Product Name | Custom Parts - Custom Parts (N - R) - NJL61H380A |