Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156972-NJU4053BV-TE
Operating Supply Voltage: 18 V
Resistance: 600 Ω
Number of Channels: 3
Propagation Delay: 45 ns
Categories: Custom Parts
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 300 mW
Turn-On Delay Time: 1.4 µs
Max Operating Temperature: 85 °C
Turn-Off Delay Time: 1.4 µs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1156972-NJU4053BV-TE2 |
| Product Name | Custom Parts - Custom Parts (N - R) - NJU4053BV-TE2 |