Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-3.3#TRPBF 115385-LTC1530CS8-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115385-LTC1530CS8-3. 3#TRPBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115385-LTC1530CS8-3. 3#TRPBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-3.3#TRPBF - 115385-LTC1530CS8-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-3.3#TRPBF
115385-LTC1530CS8-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-3.3#TRPBF 115385-LTC1530CS8-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 115385-LTC1530CS8-3. 3#TRPBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 115385-LTC1530CS8-3.3#TRPBF
Packaging: Reel - TR
Applications: Controller, Intel Pentium II, AMD-K6-2
Mounting: SMD (SMT)
Voltage - Input: 3.75 V to 13.2 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 115385-LTC1530CS8-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-3.3#TRPBF
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1247CS8 - 087286-LT1247CS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085CM#PBF - 020205-LT1085CM#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TRPBF - 020315-LT1761ES5-SD#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS8 - 072462-LTC1430ACS8 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
Output Voltage 3.3 volts
View Details