Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153695-NJU7221U32-T
Output Type: Fixed
Number of Outputs: 1
Output Current: 100 mA
Input Bias Current: 19 µA
Output Voltage: 3.2 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-89
Max Input Voltage: 12 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 300 mW
Max Output Current: 100 mA
Max Operating Temperature: 75 °C
Dropout Voltage: 600 mV
Min Output Voltage: 1.176 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1153695-NJU7221U32-TE1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NJU7221U32-TE1 |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT89; Other; SOT-89 |
| Special Features | Multiple Outputs |
| Output Voltage | 3.2 volts |