Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3009EDC#TRPBF 1059077-LT3009EDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059077-LT3009EDC#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (2x2) Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.45V @ 20mA Operating Supply Current: 6μA to 1mA PSRR: 72dB (120Hz) Maximum Output Voltage: 19.55V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059077-LT3009EDC#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (2x2) Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.45V @ 20mA Operating Supply Current: 6μA to 1mA PSRR: 72dB (120Hz) Maximum Output Voltage: 19.55V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3009EDC#TRPBF - 1059077-LT3009EDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3009EDC#TRPBF
1059077-LT3009EDC#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3009EDC#TRPBF 1059077-LT3009EDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059077-LT3009EDC#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (2x2) Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.6V Dropout Voltage-Max: 0.45V @ 20mA Operating Supply Current: 6μA to 1mA PSRR: 72dB (120Hz) Maximum Output Voltage: 19.55V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059077-LT3009EDC#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DFN (2x2)
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.45V @ 20mA
Operating Supply Current: 6μA to 1mA
PSRR: 72dB (120Hz)
Maximum Output Voltage: 19.55V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059077-LT3009EDC#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3009EDC#TRPBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1121CS8-3.3#PBF - 020218-LT1121CS8-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT317AT#PBF - 072366-LT317AT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1587CT-3.45 - 072306-LT1587CT-3.45 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1521CMS8-3 - 091148-LT1521CMS8-3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details