Win Source Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1153400-LTC6085HGN#TRPBF

Description
Win Source Part Number: 1153400-LTC6085HGN#T RPBF Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 4 Standard Package: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 0.5V/µs Gain Bandwidth Product: 1.5 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 300 µV Current - Supply: 110µA (x4 Channels) Current - Output / Channel: 12.5 mA Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): LTC6085HGNTRPBF; Fake Threat In the Open Market: 75 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Linear Technology Other Names: 2156-LTC6085HGN#TRPB F-600060 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1153400-LTC6085HGN#T RPBF Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 4 Standard Package: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 0.5V/µs Gain Bandwidth Product: 1.5 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 300 µV Current - Supply: 110µA (x4 Channels) Current - Output / Channel: 12.5 mA Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): LTC6085HGNTRPBF; Fake Threat In the Open Market: 75 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Linear Technology Other Names: 2156-LTC6085HGN#TRPB F-600060 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1153400-LTC6085HGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1153400-LTC6085HGN#TRPBF
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1153400-LTC6085HGN#TRPBF
Win Source Part Number: 1153400-LTC6085HGN#T RPBF Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 4 Standard Package: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: CMOS Slew Rate: 0.5V/µs Gain Bandwidth Product: 1.5 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 300 µV Current - Supply: 110µA (x4 Channels) Current - Output / Channel: 12.5 mA Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): LTC6085HGNTRPBF; Fake Threat In the Open Market: 75 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Linear Technology Other Names: 2156-LTC6085HGN#TRPB F-600060 Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1153400-LTC6085HGN#TRPBF
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 4
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 1.5 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 300 µV
Current - Supply: 110µA (x4 Channels)
Current - Output / Channel: 12.5 mA
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): LTC6085HGNTRPBF;
Fake Threat In the Open Market: 75 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Linear Technology
Other Names: 2156-LTC6085HGN#TRPBF-600060
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1153400-LTC6085HGN#TRPBF
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.1100 milliamps
VOS 0.3000 millivolts
IBIAS 1.00E-6 µA
GBW 1.5 MHz
Unlock Full Specs
to access all available technical data