Manufacturer: KDS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150633-DSO221SR0270
Frequency: 27 MHz
Frequency Tolerance: 0.005 %
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1150633-DSO221SR027000BCA |
| Product Name | Custom Parts - Custom Parts (B - D) - DSO221SR027000BCA |