Win Source Electronics Custom Parts - Custom Parts (J - M) - LF412AMJ8883 1143951-LF412AMJ8883

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143951-LF412AMJ8883 Number of Elements: 2 Power Dissipation: 670 mW Slew Rate: 15 V/µs Gain Bandwidth Product: 5.7 MHz Number of Pins: 8 Common Mode Rejection Ratio: 80 dB Input Bias Current: 300 pA Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Max Dual Supply Voltage: 22 V Power Supply Rejection Ratio (PSRR): 80 dB Voltage Gain: 109.54 dB Input Offset Voltage (Vos): 1 mV
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143951-LF412AMJ8883 Number of Elements: 2 Power Dissipation: 670 mW Slew Rate: 15 V/µs Gain Bandwidth Product: 5.7 MHz Number of Pins: 8 Common Mode Rejection Ratio: 80 dB Input Bias Current: 300 pA Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Max Dual Supply Voltage: 22 V Power Supply Rejection Ratio (PSRR): 80 dB Voltage Gain: 109.54 dB Input Offset Voltage (Vos): 1 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - LF412AMJ8883 - 1143951-LF412AMJ8883 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - LF412AMJ8883
1143951-LF412AMJ8883
Custom Parts - Custom Parts (J - M) - LF412AMJ8883 1143951-LF412AMJ8883
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143951-LF412AMJ8883 Number of Elements: 2 Power Dissipation: 670 mW Slew Rate: 15 V/µs Gain Bandwidth Product: 5.7 MHz Number of Pins: 8 Common Mode Rejection Ratio: 80 dB Input Bias Current: 300 pA Categories: Custom Parts Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Max Dual Supply Voltage: 22 V Power Supply Rejection Ratio (PSRR): 80 dB Voltage Gain: 109.54 dB Input Offset Voltage (Vos): 1 mV

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143951-LF412AMJ8883
Number of Elements: 2
Power Dissipation: 670 mW
Slew Rate: 15 V/µs
Gain Bandwidth Product: 5.7 MHz
Number of Pins: 8
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 300 pA
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Max Dual Supply Voltage: 22 V
Power Supply Rejection Ratio (PSRR): 80 dB
Voltage Gain: 109.54 dB
Input Offset Voltage (Vos): 1 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1143951-LF412AMJ8883
Product Name Custom Parts - Custom Parts (J - M) - LF412AMJ8883
Package Type DIP; CDIP; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784CS6#TRMPBF - 1058703-LT1784CS6#TRMPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOT; SOT23; TSOT-23-6
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIS#PBF - 1058362-LT1491AIS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1126CS8#PBF - 1057878-LT1126CS8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1028ACN8 - 072167-LT1028ACN8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details