Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399CS#TRPBF 114250-LT1399CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 114250-LT1399CS#TRPB F Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 300MHz Amplifier Type: Current Feedback Slew Rate: 800 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.6mA Channel Output Current: 80mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 114250-LT1399CS#TRPB F Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 300MHz Amplifier Type: Current Feedback Slew Rate: 800 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.6mA Channel Output Current: 80mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399CS#TRPBF - 114250-LT1399CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399CS#TRPBF
114250-LT1399CS#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399CS#TRPBF 114250-LT1399CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 114250-LT1399CS#TRPB F Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 300MHz Amplifier Type: Current Feedback Slew Rate: 800 V/μs Current - Input Bias: 10μA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.6mA Channel Output Current: 80mA

Manufacturer: Linear Technology
Win Source Part Number: 114250-LT1399CS#TRPBF
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 300MHz
Amplifier Type: Current Feedback
Slew Rate: 800 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.6mA
Channel Output Current: 80mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 114250-LT1399CS#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399CS#TRPBF
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1.5 millivolts
IBIAS 10 µA
Slew Rate 800 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079ACN - 072183-LT1079ACN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1357CS8#TRPBF - 1058162-LT1357CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1367CS#TRPBF - 1058173-LT1367CS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CT#PBF - 105318-LT1010CT#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 40 volts
Source Current (IS) 5 milliamps
IBIAS 500 µA
View Details