Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140321-NJM2865F3-32
Output Type: Fixed
Number of Outputs: 1
Output Current: 130 mA
Input Bias Current: 120 µA
Output Voltage: 3.2 V
Categories: Custom Parts
Max Input Voltage: 14 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 250 mW
Min Input Voltage: 2.3 V
Max Operating Temperature: 85 °C
Dropout Voltage: 180 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140321-NJM2865F3-32-TE1 |
| Product Name | Custom Parts - Custom Parts (N - R) - NJM2865F3-32-TE1 |