Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135915-NJM78L09A-(T
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Output Current: 100 mA
Output Voltage: 9 V
Categories: Custom Parts
Case / Package: SOT-89
Max Input Voltage: 30 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Min Input Voltage: 30 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1135915-NJM78L09A-(T3) |
| Product Name | Custom Parts - Custom Parts (N - R) - NJM78L09A-(T3) |