Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5#TRPBF 113451-LTC3200ES6-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 113451-LTC3200ES6-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Family Name: LTC3200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): CAT3200TDI-TE13; CAT3200TDI-TE7; CAT3200TDI-T3; CAT3200TDI-GT3; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 113451-LTC3200ES6-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Family Name: LTC3200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): CAT3200TDI-TE13; CAT3200TDI-TE7; CAT3200TDI-T3; CAT3200TDI-GT3; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5#TRPBF - 113451-LTC3200ES6-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5#TRPBF
113451-LTC3200ES6-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5#TRPBF 113451-LTC3200ES6-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 113451-LTC3200ES6-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Family Name: LTC3200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): CAT3200TDI-TE13; CAT3200TDI-TE7; CAT3200TDI-T3; CAT3200TDI-GT3; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices

Manufacturer: Linear Technology
Win Source Part Number: 113451-LTC3200ES6-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LTC3200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): CAT3200TDI-TE13; CAT3200TDI-TE7; CAT3200TDI-T3; CAT3200TDI-GT3;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 113451-LTC3200ES6-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data