Win Source Electronics Chip Resistor - Surface Mount - LR1206LF-01-R150-FT 1133976-LR1206LF-01-R150-FT

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133976-LR1206LF-01- R150-FT Termination: SMD/SMT Length: 3.2 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 610 µm Resistance: 150 mΩ Power Rating: 500 mW Number of Pins: 1206 Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Max Operating Temperature: 150 °C Case Code (Metric): 3216
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133976-LR1206LF-01- R150-FT Termination: SMD/SMT Length: 3.2 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 610 µm Resistance: 150 mΩ Power Rating: 500 mW Number of Pins: 1206 Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Max Operating Temperature: 150 °C Case Code (Metric): 3216
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LR1206LF-01-R150-FT - 1133976-LR1206LF-01-R150-FT - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LR1206LF-01-R150-FT
1133976-LR1206LF-01-R150-FT
Chip Resistor - Surface Mount - LR1206LF-01-R150-FT 1133976-LR1206LF-01-R150-FT
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133976-LR1206LF-01- R150-FT Termination: SMD/SMT Length: 3.2 mm Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Height: 610 µm Resistance: 150 mΩ Power Rating: 500 mW Number of Pins: 1206 Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Max Operating Temperature: 150 °C Case Code (Metric): 3216

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133976-LR1206LF-01-R150-FT
Termination: SMD/SMT
Length: 3.2 mm
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Height: 610 µm
Resistance: 150 mΩ
Power Rating: 500 mW
Number of Pins: 1206
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Max Operating Temperature: 150 °C
Case Code (Metric): 3216

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1133976-LR1206LF-01-R150-FT
Product Name Chip Resistor - Surface Mount - LR1206LF-01-R150-FT
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LR2010LF-01-R030-F - 1070917-LRC-LR2010LF-01-R030-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LR2010-01-R033-F - 1070911-LRC-LR2010-01-R033-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0330 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LRF2512-01-R005-J - 1070948-LRC-LRF2512-01-R005-J - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 ohms
Tolerance 5 +/- %
View Details
Chip Resistor - Surface Mount - LRC-LRF2010-01-R007-F - 1070940-LRC-LRF2010-01-R007-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0070 ohms
Tolerance 1 +/- %
View Details