Win Source Part Number: 1133488-WS-3640-KB-2
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Fabric Over Foam
Package: Tube
Length: 24.000" (609.60mm)
Standard Package: 1
Height: 0.375" (9.53mm)
Material: Polyurethane Foam, Nickel-Copper Polyester (NI/CU)
Shape: Bell
Attachment Method: Adhesive
Width: 0.500" (12.70mm)
Temperature Range - Operating: -40°C ~ 71°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 3909.50.6000
Mfr: 3G Shielding Specialties LP
Other Names: 2276-WS-3640-KB-2400
Base Product Number: WS-3640
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1133488-WS-3640-KB-2400 |
| Product Name | RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets |
| Operating Temperature | -40 to 71 C (-40 to 160 F) |