Manufacturer: ST-Ericsson Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132908-ISP1583ETUM
Packaging: Tape & Reel (TR)
Interface: Parallel
Number of Pins: 64
Categories: Custom Parts
Case / Package: TFBGA
Operating Supply Current: 47 mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1132908-ISP1583ETUM |
| Product Name | Custom Parts - Custom Parts (E - I) - ISP1583ETUM |