Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRMPBF 113049-LTC4054ES5-4.2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 113049-LTC4054ES5-4. 2#TRMPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 800mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 113049-LTC4054ES5-4. 2#TRMPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 800mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRMPBF - 113049-LTC4054ES5-4.2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRMPBF
113049-LTC4054ES5-4.2#TRMPBF
PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRMPBF 113049-LTC4054ES5-4.2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 113049-LTC4054ES5-4. 2#TRMPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 800mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 6.5V

Manufacturer: Linear Technology
Win Source Part Number: 113049-LTC4054ES5-4.2#TRMPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 800mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 6.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 113049-LTC4054ES5-4.2#TRMPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRMPBF
Charger Type Linear
Package Type TSOT-23-5
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4100EG#TRPBF - 97558-LTC4100EG#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SOP; SSOP; 24-SSOP
View Details
PMIC - PMIC - Battery Chargers - LT3652EDD#PBF - 781175-LT3652EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 2000 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC1732EMS-4#PBF - 1061087-LTC1732EMS-4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4009IUF-1#PBF - 783841-LTC4009IUF-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details