Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CS8#TRPBF 112686-LTC1262CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 112686-LTC1262CS8#TR PBF Packaging: Reel - TR Applications: Converter, Programming Supply Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 112686-LTC1262CS8#TR PBF Packaging: Reel - TR Applications: Converter, Programming Supply Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CS8#TRPBF - 112686-LTC1262CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CS8#TRPBF
112686-LTC1262CS8#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CS8#TRPBF 112686-LTC1262CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 112686-LTC1262CS8#TR PBF Packaging: Reel - TR Applications: Converter, Programming Supply Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 112686-LTC1262CS8#TRPBF
Packaging: Reel - TR
Applications: Converter, Programming Supply
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.5 V
Number of Outputs: 1
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 112686-LTC1262CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CS8#TRPBF
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373CS8#PBF - 072266-LT1373CS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1370CR#PBF - 020258-LT1370CR#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1964ES5-5#TR - 002753-LT1964ES5-5#TR - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD-1#TRPBF - 002764-LT3080EDD-1#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details