Win Source Electronics Relays - Solid State Relays 1124192-AB45S-Q-R1

Description
Win Source Part Number: 1124192-AB45S-Q-R1 Category: Relays>Solid State Relays Series: Automotive, AEC-Q101 Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.17VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 5 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 60 V Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Bright Toward Industrial Co., Ltd. Other Names: 3008-AB45S-Q-R1TR
Request a Quote
Description
Win Source Part Number: 1124192-AB45S-Q-R1 Category: Relays>Solid State Relays Series: Automotive, AEC-Q101 Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.17VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 5 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 60 V Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Bright Toward Industrial Co., Ltd. Other Names: 3008-AB45S-Q-R1TR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AB45S-Q is a photoDMOS solid state relay designed for automotive applications, meeting AEC-Q101 certification. It is packaged in a 4-SOP (Small Outline Package) with a body size of 4.40mm, suitable for surface mount applications. The relay supports a maximum load voltage of 60 VDC and a continuous load current of 200 mA, with an on-state resistance of 2 Ω typical. The LED input requires a maximum current of 15 mA and a forward voltage of 1.3 V maximum. Output capacitance is 20 pF typical, and isolation voltage is not stated. Operation is specified from -40°C to 105°C ambient temperature with storage up to 125°C.

Datasheet Summary
Powered by GS/AI

The AB45S-Q is a photoDMOS solid state relay designed for automotive applications, meeting AEC-Q101 certification. It is packaged in a 4-SOP (Small Outline Package) with a body size of 4.40mm, suitable for surface mount applications. The relay supports a maximum load voltage of 60 VDC and a continuous load current of 200 mA, with an on-state resistance of 2 Ω typical. The LED input requires a maximum current of 15 mA and a forward voltage of 1.3 V maximum. Output capacitance is 20 pF typical, and isolation voltage is not stated. Operation is specified from -40°C to 105°C ambient temperature with storage up to 125°C.

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1124192-AB45S-Q-R1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1124192-AB45S-Q-R1
Relays - Solid State Relays 1124192-AB45S-Q-R1
Win Source Part Number: 1124192-AB45S-Q-R1 Category: Relays>Solid State Relays Series: Automotive, AEC-Q101 Termination Style: Gull Wing Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Input: 1.17VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 5 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 60 V Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Bright Toward Industrial Co., Ltd. Other Names: 3008-AB45S-Q-R1TR

Win Source Part Number: 1124192-AB45S-Q-R1
Category: Relays>Solid State Relays
Series: Automotive, AEC-Q101
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Input: 1.17VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 5 Ohms
Load Current: 200 mA
Voltage - Load: 0 V ~ 60 V
Package / Case: 4-SOP (0.173", 4.40mm)
Supplier Device Package: 4-SOP
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Bright Toward Industrial Co., Ltd.
Other Names: 3008-AB45S-Q-R1TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1124192-AB45S-Q-R1
Product Name Relays - Solid State Relays
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Solid State Relays - 1381302-AC30F-R1 - Win Source Electronics
Specs
Mounting PCBoard; Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1 to 1.5 volts
View Details
Solid State Relays - LCA100 - 1195648-LCA100 - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - CPC1218Y - 1162803-CPC1218Y - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - PAA150S - 1235114-PAA150S - Win Source Electronics
Specs
Mounting PCBoard
View Details