Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123340-NJU7356RB1
Length: 2.9 mm
Height: 850 µm
Number of Pins: 8
Width: 2.8 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.2 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1123340-NJU7356RB1 |
| Product Name | Custom Parts - Custom Parts (N - R) - NJU7356RB1 |