Win Source Part Number: 1121780-AMI-23-12-1
Category: Filters>Power Line Filter Modules
Series: AMI-23
Termination Style: Quick Connect
Package: Box
Applications: General Purpose
Inductance: 4mH
Standard Package: 72
Configuration: Single Stage
Filter Type: Single Phase
Current: 12 A
Voltage - Rated AC: 250V
Frequency - Operating: DC ~ 400Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: Altran Magnetics, LLC
Other Names: 2040-1170-ND,4148-AM
Base Product Number: AMI-23
Approval Agency: CE, cURus
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1121780-AMI-23-12-1 |
| Product Name | Filters - Power Line Filter Modules |