Manufacturer: Linear Technology
Win Source Part Number: 111721-LTC1706CS8-19
Packaging: Reel - TR
Applications: VID Voltage Programmer
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 0.1μA
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 111721-LTC1706CS8-19#TRPBF |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - LTC1706CS8-19#TRPBF |
| Output Options | Inverting |