Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3495EDDB#TRPBF 111618-LT3495EDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111618-LT3495EDDB#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 550mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x2) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111618-LT3495EDDB#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 550mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x2) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3495EDDB#TRPBF - 111618-LT3495EDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3495EDDB#TRPBF
111618-LT3495EDDB#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3495EDDB#TRPBF 111618-LT3495EDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111618-LT3495EDDB#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 550mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x2) Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 40V (Switch) Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 111618-LT3495EDDB#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 550mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (3x2)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 111618-LT3495EDDB#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3495EDDB#TRPBF
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x2)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6-3#TRMPBF - 020613-LTC3803IS6-3#TRMPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1934IS6#TRPBF - 072335-LT1934IS6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8-12#PBF - 1057807-LT1111CS8-12#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD-5#PBF - 020411-LT3582EUD-5#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type Other; 16-QFN-EP (3x3)
View Details