Win Source Part Number: 1116001-SDCL0603Q2N4
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDCL0603Q-02-B
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 2.4 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Ceramic
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 10GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDCL0603Q2N4CT0
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1116001-SDCL0603Q2N4CT02B03 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Standard; Multilayer |
| Core Material | Ceramic |
| Application | RF Choke |