Manufacturer: Mindspeed
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115178-M21424G11
Number of Pins: 32
Categories: Custom Parts
Case / Package: QFN
Alternative Parts (Cross-Reference): M21424G-11;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1115178-M21424G11 |
| Product Name | Custom Parts - Custom Parts (J - M) - M21424G11 |