Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - TLP621-2XGB 1108951-TLP621-2XGB

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1108951-TLP621-2XGB Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.15V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Minimum DC Current Transfer Ratio: 100% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 55V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1108951-TLP621-2XGB Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.15V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Minimum DC Current Transfer Ratio: 100% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 55V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TLP621-2XGB - 1108951-TLP621-2XGB - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP621-2XGB
1108951-TLP621-2XGB
Optoisolators - Transistor, Photovoltaic Output - TLP621-2XGB 1108951-TLP621-2XGB
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1108951-TLP621-2XGB Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.15V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Minimum DC Current Transfer Ratio: 100% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 55V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1108951-TLP621-2XGB
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Minimum DC Current Transfer Ratio: 100% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 55V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1108951-TLP621-2XGB
Product Name Optoisolators - Transistor, Photovoltaic Output - TLP621-2XGB
Input DC; DC
Output Phototransistor; Transistor
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Transistor, Photovoltaic Output - H11AV1X - 1042121-H11AV1X - Win Source Electronics
Specs
Input DC; DC
Mounting Option 6-DIP
Forward Current 60 milliamps
View Details
Optoisolators - Transistor, Photovoltaic Output - IS181A - 875321-IS181A - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details