Win Source Electronics Optoisolators - Logic Output - H11L1SMT/R 873138-H11L1SMT/R

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 873138-H11L1SMT/R Operating Temperature Range: -25°C ~ 85°C Features: Logic Output Optoisolator 1MHz Open Collector 5000Vrms Channel - CMTI 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: H11L1 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: H11L1SMDKR, H11L1SMTR, H11L1SMCT, H11L1SMT&R
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 873138-H11L1SMT/R Operating Temperature Range: -25°C ~ 85°C Features: Logic Output Optoisolator 1MHz Open Collector 5000Vrms Channel - CMTI 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: H11L1 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: H11L1SMDKR, H11L1SMTR, H11L1SMCT, H11L1SMT&R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11L1SMT/R - 873138-H11L1SMT/R - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11L1SMT/R
873138-H11L1SMT/R
Optoisolators - Logic Output - H11L1SMT/R 873138-H11L1SMT/R
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 873138-H11L1SMT/R Operating Temperature Range: -25°C ~ 85°C Features: Logic Output Optoisolator 1MHz Open Collector 5000Vrms Channel - CMTI 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: H11L1 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: H11L1SMDKR, H11L1SMTR, H11L1SMCT, H11L1SMT&R

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 873138-H11L1SMT/R
Operating Temperature Range: -25°C ~ 85°C
Features: Logic Output Optoisolator 1MHz Open Collector 5000Vrms Channel - CMTI 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: H11L1
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: H11L1SMDKR, H11L1SMTR, H11L1SMCT, H11L1SMT&R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 873138-H11L1SMT/R
Product Name Optoisolators - Logic Output - H11L1SMT/R
Mounting Option Surface Mount; 6-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3010XSM - 885515-MOC3010XSM - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Optoisolators - Transistor, Photovoltaic Output - IS181C - 875323-IS181C - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details