Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1108789-SP-75-3.3

Description
Win Source Part Number: 1108789-SP-75-3.3 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: SP-75 (75W) Type: Enclosed Features: Adjustable Output, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 50W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 70% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 7.05" L x 3.82" W x 1.30" H (179.0mm x 97.0mm x 33.0mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 15 A Mfr: MEAN WELL USA Inc. Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1108789-SP-75-3.3 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: SP-75 (75W) Type: Enclosed Features: Adjustable Output, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 50W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 70% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 7.05" L x 3.82" W x 1.30" H (179.0mm x 97.0mm x 33.0mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 15 A Mfr: MEAN WELL USA Inc. Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1108789-SP-75-3.3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1108789-SP-75-3.3
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1108789-SP-75-3.3
Win Source Part Number: 1108789-SP-75-3.3 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: SP-75 (75W) Type: Enclosed Features: Adjustable Output, PFC, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 50W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 70% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 7.05" L x 3.82" W x 1.30" H (179.0mm x 97.0mm x 33.0mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Current - Output 1: 15 A Mfr: MEAN WELL USA Inc. Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 1108789-SP-75-3.3
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: SP-75 (75W)
Type: Enclosed
Features: Adjustable Output, PFC, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 50W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 70%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 7.05" L x 3.82" W x 1.30" H (179.0mm x 97.0mm x 33.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Current - Output 1: 15 A
Mfr: MEAN WELL USA Inc.
Product Status: Obsolete
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1108789-SP-75-3.3
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data