Win Source Electronics Interface - Interface - Filters - Active - LTC1565-31IS8#TRPBF 110554-LTC1565-31IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110554-LTC1565-31IS8 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Linear Phase, Continuous-Time Low Pass Filter Order: 7th Frequency - Cutoff or Center: 650kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 11 V, ±4.75 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110554-LTC1565-31IS8 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Linear Phase, Continuous-Time Low Pass Filter Order: 7th Frequency - Cutoff or Center: 650kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 11 V, ±4.75 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1565-31IS8#TRPBF - 110554-LTC1565-31IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1565-31IS8#TRPBF
110554-LTC1565-31IS8#TRPBF
Interface - Interface - Filters - Active - LTC1565-31IS8#TRPBF 110554-LTC1565-31IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 110554-LTC1565-31IS8 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Filter Type: Linear Phase, Continuous-Time Low Pass Filter Order: 7th Frequency - Cutoff or Center: 650kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 11 V, ±4.75 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 110554-LTC1565-31IS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Linear Phase, Continuous-Time Low Pass
Filter Order: 7th
Frequency - Cutoff or Center: 650kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 11 V, ±4.75 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 110554-LTC1565-31IS8#TRPBF
Product Name Interface - Interface - Filters - Active - LTC1565-31IS8#TRPBF
Supply Voltage Other; 4.75 V ~ 11 V~ ±4.75 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1031853-SP489CS-L - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC489IN#PBF - 1063751-LTC489IN#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCMS8#TRPBF - 122346-LTC4301LCMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details