Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530IS8#TRPBF 110553-LTC1530IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110553-LTC1530IS8#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110553-LTC1530IS8#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530IS8#TRPBF - 110553-LTC1530IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530IS8#TRPBF
110553-LTC1530IS8#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530IS8#TRPBF 110553-LTC1530IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 110553-LTC1530IS8#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 1.3 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 110553-LTC1530IS8#TRPBF
Packaging: Reel - TR
Applications: Controller, Intel Pentium II, AMD-K6-2
Mounting: SMD (SMT)
Voltage - Input: 3.75 V to 13.2 V
Number of Outputs: 1
Output Voltage: 1.3 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 110553-LTC1530IS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530IS8#TRPBF
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3112EFE#PBF - 041258-LTC3112EFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3533EDE#PBF - 020590-LTC3533EDE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-1.8#PBF - 020334-LT1764EQ-1.8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3014EDD#PBF - 020382-LT3014EDD#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details