Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1104774-WPN201610UR47MTY03

Description
Win Source Part Number: 1104774-WPN201610UR4 7MTY03 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WPN Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 110MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 33mOhm Max Supplier Device Package: 0806 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-WPN201610UR47MT Y03TR Current - Saturation (Isat): 4.7A
Request a Quote Datasheet
Description
Win Source Part Number: 1104774-WPN201610UR4 7MTY03 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WPN Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 110MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 33mOhm Max Supplier Device Package: 0806 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-WPN201610UR47MT Y03TR Current - Saturation (Isat): 4.7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1104774-WPN201610UR47MTY03
Inductors, Coils, Chokes - Fixed Inductors 1104774-WPN201610UR47MTY03
Win Source Part Number: 1104774-WPN201610UR4 7MTY03 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WPN Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 110MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 33mOhm Max Supplier Device Package: 0806 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-WPN201610UR47MT Y03TR Current - Saturation (Isat): 4.7A

Win Source Part Number: 1104774-WPN201610UR47MTY03
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WPN
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 110MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 33mOhm Max
Supplier Device Package: 0806
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-WPN201610UR47MTY03TR
Current - Saturation (Isat): 4.7A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1104774-WPN201610UR47MTY03
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1329310-WL1608FS33NJTFM01 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328875-SWPA4030S1R2NT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details