Win Source Electronics Chip Resistor - Surface Mount - ULRG32512R003FLFSLT 1102220-ULRG32512R003FLFSLT

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102220-ULRG32512R00 3FLFSLT Termination: SMD/SMT Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Composition: Metal Element Height: 600 µm Resistance: 3 MΩ Power Rating: 3 W Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): ERJ-MS4SF3M0U; ERJ-M1WTF3M0U; TLR3A30DR003FTDG; WSLF25123L000FEA; ERJMP4PF3M0U; WSLF25123L000FEB; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102220-ULRG32512R00 3FLFSLT Termination: SMD/SMT Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Composition: Metal Element Height: 600 µm Resistance: 3 MΩ Power Rating: 3 W Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): ERJ-MS4SF3M0U; ERJ-M1WTF3M0U; TLR3A30DR003FTDG; WSLF25123L000FEA; ERJMP4PF3M0U; WSLF25123L000FEB; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ULRG32512R003FLFSLT - 1102220-ULRG32512R003FLFSLT - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ULRG32512R003FLFSLT
1102220-ULRG32512R003FLFSLT
Chip Resistor - Surface Mount - ULRG32512R003FLFSLT 1102220-ULRG32512R003FLFSLT
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102220-ULRG32512R00 3FLFSLT Termination: SMD/SMT Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Composition: Metal Element Height: 600 µm Resistance: 3 MΩ Power Rating: 3 W Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): ERJ-MS4SF3M0U; ERJ-M1WTF3M0U; TLR3A30DR003FTDG; WSLF25123L000FEA; ERJMP4PF3M0U; WSLF25123L000FEB; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102220-ULRG32512R003FLFSLT
Termination: SMD/SMT
Length: 6.3 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Composition: Metal Element
Height: 600 µm
Resistance: 3 MΩ
Power Rating: 3 W
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Alternative Parts (Cross-Reference): ERJ-MS4SF3M0U; ERJ-M1WTF3M0U; TLR3A30DR003FTDG; WSLF25123L000FEA; ERJMP4PF3M0U; WSLF25123L000FEB;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1102220-ULRG32512R003FLFSLT
Product Name Chip Resistor - Surface Mount - ULRG32512R003FLFSLT
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - OAR3R005JLF - 1006077-OAR3R005JLF - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 5 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LR2512LF-01-1R00-F - 1070922-LRC-LR2512LF-01-1R00-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - LR2512LF-01-R200-FT - 986014-LR2512LF-01-R200-FT - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2000 ohms
Tolerance 1 +/- %
View Details