Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101954-UB3119C-4SK8
Termination: Solder
Gender: Female
Orientation: Right Angle
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101954-UB3119C-4SK8-4F |
| Product Name | OEM Parts - OEM Parts (T - Z) - UB3119C-4SK8-4F |