Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099322-TIL198
Mounting: SMD (SMT)
Forward Current: 50 mA
Number of Channels: 2
Number of Pins: 8
Isolation Voltage: 5.3 kV
Output Voltage: 35 V
Input Current: 20 mA
Categories: OEM Parts(T-Z)
Case / Package: DIP
Alternative Parts (Cross-Reference): PVI5033RPBF; ISP620-2X; ISP825X; CNY74-2H; MCT6; TLP620-2; MCT62H;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099322-TIL198 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TIL198 |