Win Source Part Number: 1097460-SWPA3012S5R6
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SWPA
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 61MHz
Package / Case: Nonstandard
DC Resistance (DCR): 226mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.13 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SWPA3012S5R6MTT
Current - Saturation (Isat): 800mA
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1097460-SWPA3012S5R6MT |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Standard; Wirewound |
| Core Material | Ferrite |
| Application | RF Choke |