Manufacturer: Sipex Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095466-SP3282EBEY-L
Mounting: SMD (SMT)
Data Rate: 250 kbps
Number of Pins: 28
Categories: OEM Parts( S )
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1095466-SP3282EBEY-L |
| Product Name | OEM Parts - OEM Parts ( S ) - SP3282EBEY-L |