Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3789IGN#PBF 109402-LTC3789IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 109402-LTC3789IGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 200kHz to 640kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 38 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 109402-LTC3789IGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 200kHz to 640kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 38 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3789IGN#PBF - 109402-LTC3789IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3789IGN#PBF
109402-LTC3789IGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3789IGN#PBF 109402-LTC3789IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 109402-LTC3789IGN#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 200kHz to 640kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4 V to 38 V

Manufacturer: Linear Technology
Win Source Part Number: 109402-LTC3789IGN#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck-Boost
Frequency - Switching: 200kHz to 640kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-SSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 38 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 109402-LTC3789IGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3789IGN#PBF
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#PBF - 072579-LTC3701EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE/TR - 072570-LTC3413EFE/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570EFE#PBF - 072378-LT3570EFE#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IS8#PBF - 1057699-LT1054IS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; 8-SOIC
View Details