Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN#PBF 109338-LTC3831EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 109338-LTC3831EGN#PB F Packaging: Tube/Rail Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 3 V to 8 V Number of Outputs: 1 Output Voltage: 1.27 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 109338-LTC3831EGN#PB F Packaging: Tube/Rail Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 3 V to 8 V Number of Outputs: 1 Output Voltage: 1.27 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN#PBF - 109338-LTC3831EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN#PBF
109338-LTC3831EGN#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN#PBF 109338-LTC3831EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 109338-LTC3831EGN#PB F Packaging: Tube/Rail Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 3 V to 8 V Number of Outputs: 1 Output Voltage: 1.27 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 109338-LTC3831EGN#PBF
Packaging: Tube/Rail
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 8 V
Number of Outputs: 1
Output Voltage: 1.27 V to 4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 109338-LTC3831EGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN#PBF
Package Type SSOP; Other; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - LT1313CS - 072255-LT1313CS - Win Source Electronics
Specs
Package Type SOIC; Other; 16-SOIC
Special Features Multiple Outputs
Output Voltage 3.3 to 12 volts
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6-5#TRMPBF - 020612-LTC3803ES6-5#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-2.5#PBF - 020335-LT1764EQ-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details