Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1092182-SDWL1608C47NJSTFM01

Description
Win Source Part Number: 1092182-SDWL1608C47N JSTFM01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDWL-C-M Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 47 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 38 @ 200MHz Frequency - Self Resonant: 2.6GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 290mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 380 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDWL1608C47NJST FM01TR
Request a Quote Datasheet
Description
Win Source Part Number: 1092182-SDWL1608C47N JSTFM01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDWL-C-M Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 47 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 38 @ 200MHz Frequency - Self Resonant: 2.6GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 290mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 380 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDWL1608C47NJST FM01TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1092182-SDWL1608C47NJSTFM01
Inductors, Coils, Chokes - Fixed Inductors 1092182-SDWL1608C47NJSTFM01
Win Source Part Number: 1092182-SDWL1608C47N JSTFM01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDWL-C-M Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 47 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 38 @ 200MHz Frequency - Self Resonant: 2.6GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 290mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 380 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDWL1608C47NJST FM01TR

Win Source Part Number: 1092182-SDWL1608C47NJSTFM01
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDWL-C-M
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 47 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 38 @ 200MHz
Frequency - Self Resonant: 2.6GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 290mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 380 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDWL1608C47NJSTFM01TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1092182-SDWL1608C47NJSTFM01
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369543-SDCL0603Q2N9BT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1356782-MWSA0402S-1R0MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328956-SWPA6045S2R7NT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370080-MCL2012SR22MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Multilayer
Application RF Choke
View Details