Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511IMS#TRPBF 108824-LT3511IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 108824-LT3511IMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 240mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 100V Minimum Input Voltage: 4.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 108824-LT3511IMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 240mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 100V Minimum Input Voltage: 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511IMS#TRPBF - 108824-LT3511IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511IMS#TRPBF
108824-LT3511IMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511IMS#TRPBF 108824-LT3511IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 108824-LT3511IMS#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 240mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 100V Minimum Input Voltage: 4.5V

Manufacturer: Linear Technology
Win Source Part Number: 108824-LT3511IMS#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Flyback
Frequency - Switching: 40kHz to 650kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 240mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 100V
Minimum Input Voltage: 4.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 108824-LT3511IMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511IMS#TRPBF
Configuration / Function Flyback
Package Type Other; 16-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CS8#TRPBF - 020446-LTC1044CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3724EFE#PBF - 072394-LT3724EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EGN#PBF - 020621-LTC3850EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971EMSE#PBF - 072398-LT3971EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details