Win Source Electronics Filters - Ferrite Beads and Chips 1086495-PZ1005E121-R70TF

Description
Win Source Part Number: 1086495-PZ1005E121-R 70TF Category: Filters>Ferrite Beads and Chips Series: PZ Package: Tape & Reel (TR) Current Rating (Max): 700mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 130mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-PZ1005E121-R70T FTR
Request a Quote Datasheet
Description
Win Source Part Number: 1086495-PZ1005E121-R 70TF Category: Filters>Ferrite Beads and Chips Series: PZ Package: Tape & Reel (TR) Current Rating (Max): 700mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 130mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-PZ1005E121-R70T FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1086495-PZ1005E121-R70TF
Filters - Ferrite Beads and Chips 1086495-PZ1005E121-R70TF
Win Source Part Number: 1086495-PZ1005E121-R 70TF Category: Filters>Ferrite Beads and Chips Series: PZ Package: Tape & Reel (TR) Current Rating (Max): 700mA Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 130mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-PZ1005E121-R70T FTR

Win Source Part Number: 1086495-PZ1005E121-R70TF
Category: Filters>Ferrite Beads and Chips
Series: PZ
Package: Tape & Reel (TR)
Current Rating (Max): 700mA
Standard Package: 10,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.026" (0.65mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 130mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-PZ1005E121-R70TFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1086495-PZ1005E121-R70TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369285-GZ1005E241TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.5000 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369246-HPZ1608D391-R70TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1800 ohms
Rated DC Current 700 milliamps
View Details
Specs
Core Material Ferrite
DCR 1.8 ohms
Rated DC Current 50 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369081-UPZ1608U471-1R5TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1200 ohms
Rated DC Current 1500 milliamps
View Details