Win Source Electronics Chip Resistor - Surface Mount - PFC-W0805LF-03-1782-D 1084635-PFC-W0805LF-03-1782-D

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084635-PFC-W0805LF- 03-1782-D Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084635-PFC-W0805LF- 03-1782-D Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PFC-W0805LF-03-1782-D - 1084635-PFC-W0805LF-03-1782-D - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PFC-W0805LF-03-1782-D
1084635-PFC-W0805LF-03-1782-D
Chip Resistor - Surface Mount - PFC-W0805LF-03-1782-D 1084635-PFC-W0805LF-03-1782-D
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084635-PFC-W0805LF- 03-1782-D Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084635-PFC-W0805LF-03-1782-D
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1084635-PFC-W0805LF-03-1782-D
Product Name Chip Resistor - Surface Mount - PFC-W0805LF-03-1782-D
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - PFC-W0805LF-03-2263-B - 1084637-PFC-W0805LF-03-2263-B - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
Resistor Networks, Arrays - 628A104 - 1215435-628A104 - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 100000 ohms
Tolerance 2 +/- %
View Details
Chip Resistor - Surface Mount - CR20-473FV - 1107684-CR20-473FV - Win Source Electronics
Specs
Resistance Range 47000 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LRF2512LF-01-R003-J - 1070953-LRC-LRF2512LF-01-R003-J - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.00E6 ohms
Tolerance 5 +/- %
View Details