Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082346-NJU7775F23-T
Mounting: SMD (SMT)
Output Type: Fixed
Number of Outputs: 1
Output Current: 150 mA
Input Bias Current: 18 µA
Output Voltage: 2.3 V
Categories: OEM Parts(M-N)
Case / Package: SOT-23-5
Max Input Voltage: 9 V
Alternative Parts (Cross-Reference): TPS79030DBVR;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 350 mW
Dropout Voltage: 300 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082346-NJU7775F23-TE1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJU7775F23-TE1 |