Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082329-NJU7313AM-TE
Resistance: 200 Ω
Number of Pins: 30
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NJU7313AM-TE1NJU7313
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Power Dissipation: 300 mW
Max Supply Voltage: 16 V
Min Supply Voltage: 8 V
Max Supply Current: 3 mA
Max Dual Supply Voltage: 16 V
Min Dual Supply Voltage: 8 V
Supply Type: Dual
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082329-NJU7313AM-TE1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJU7313AM-TE1 |