Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082316-NJU7201L32T3
Mounting: SMD (SMT)
Output Type: Fixed
Number of Outputs: 1
Output Current: 100 mA
Output Voltage: 3.2 V
Categories: OEM Parts(M-N)
Case / Package: TO-92
Max Input Voltage: 12 V
Alternative Parts (Cross-Reference): NJU7201L32T3NJU7201L
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 500 mW
Dropout Voltage: 600 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082316-NJU7201L32T3 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJU7201L32T3 |